Capital Lighting, Inc. 38771 Lamps-Accent Lamps 737839

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.00 Bulb Type: TBD Qty: 1 Wattage: 25 Finish: Antique Copper Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.00 Bulb Type: TBD Qty: 1 Wattage: 25 Finish: Antique Copper Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
38771 Lamps-Accent Lamps - 737839 - Capital Lighting, Inc.
Columbus, OH, USA
38771 Lamps-Accent Lamps
737839
38771 Lamps-Accent Lamps 737839
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.00 Bulb Type: TBD Qty: 1 Wattage: 25 Finish: Antique Copper Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 13.00
Bulb
Type: TBD
Qty: 1
Wattage: 25
Finish: Antique Copper
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737839
Product Name 38771 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details