PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.75
Length 20.75
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Copper
Product Name: Dark Sky Chatham Outdoor Wall Lantern
UPC: 785652084638
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 737816 |
| Product Name | 8463D-44 Exterior -Wall Mount |
| Application | Residential; Outdoor |