Capital Lighting, Inc. 48036 Bathroom Fixtures-Three Lights 737771

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
48036 Bathroom Fixtures-Three Lights - 737771 - Capital Lighting, Inc.
Columbus, OH, USA
48036 Bathroom Fixtures-Three Lights
737771
48036 Bathroom Fixtures-Three Lights 737771
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 11.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737771
Product Name 48036 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details