Capital Lighting, Inc. 48023 Lamps-Floor Lamps 737768

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 63.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 63.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
48023 Lamps-Floor Lamps - 737768 - Capital Lighting, Inc.
Columbus, OH, USA
48023 Lamps-Floor Lamps
737768
48023 Lamps-Floor Lamps 737768
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 63.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 63.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737768
Product Name 48023 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details