Capital Lighting, Inc. 27434 Semi-Flush Mts.-Bowl Style 737729

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
27434 Semi-Flush Mts.-Bowl Style - 737729 - Capital Lighting, Inc.
Columbus, OH, USA
27434 Semi-Flush Mts.-Bowl Style
737729
27434 Semi-Flush Mts.-Bowl Style 737729
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737729
Product Name 27434 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details