Capital Lighting, Inc. 9209CB Lamps-Accent Lamps 737728

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Corinthian Bronze Weight: 11 Product Name: One Light Table Torchiere UPC: 014817273113 Category: Lamps Glass: Hand Blown Striated Art Shipped Via: UPS Safety Rating: UL Wire: 6``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Corinthian Bronze Weight: 11 Product Name: One Light Table Torchiere UPC: 014817273113 Category: Lamps Glass: Hand Blown Striated Art Shipped Via: UPS Safety Rating: UL Wire: 6``

Suppliers

Company
Product
Description
Supplier Links
9209CB Lamps-Accent Lamps - 737728 - Capital Lighting, Inc.
Columbus, OH, USA
9209CB Lamps-Accent Lamps
737728
9209CB Lamps-Accent Lamps 737728
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Corinthian Bronze Weight: 11 Product Name: One Light Table Torchiere UPC: 014817273113 Category: Lamps Glass: Hand Blown Striated Art Shipped Via: UPS Safety Rating: UL Wire: 6``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 19.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Corinthian Bronze
Weight: 11
Product Name: One Light Table Torchiere
UPC: 014817273113
Category: Lamps
Glass: Hand Blown Striated Art
Shipped Via: UPS
Safety Rating: UL
Wire: 6``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737728
Product Name 9209CB Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details