Capital Lighting, Inc. 22210 Lamps-Table Lamps 737726

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
22210 Lamps-Table Lamps - 737726 - Capital Lighting, Inc.
Columbus, OH, USA
22210 Lamps-Table Lamps
737726
22210 Lamps-Table Lamps 737726
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737726
Product Name 22210 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details