Capital Lighting, Inc. 22619 Lamps-Accent Lamps 737724

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Bulb Type: Candelabra Qty: 2 Wattage: 15 Finish: Bronze Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Bulb Type: Candelabra Qty: 2 Wattage: 15 Finish: Bronze Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
22619 Lamps-Accent Lamps - 737724 - Capital Lighting, Inc.
Columbus, OH, USA
22619 Lamps-Accent Lamps
737724
22619 Lamps-Accent Lamps 737724
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Bulb Type: Candelabra Qty: 2 Wattage: 15 Finish: Bronze Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 14.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 15
Finish: Bronze
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737724
Product Name 22619 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details