Capital Lighting, Inc. 47703 Mid. Chandeliers-Glass Down 737703

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
47703 Mid. Chandeliers-Glass Down - 737703 - Capital Lighting, Inc.
Columbus, OH, USA
47703 Mid. Chandeliers-Glass Down
737703
47703 Mid. Chandeliers-Glass Down 737703
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Bronze Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 22.00
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Bronze
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737703
Product Name 47703 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details