Capital Lighting, Inc. SF196BS Semi-Flush Mts.-Bowl Style 737640

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 5.6 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817276503 Category: Semi Flush Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 5.6 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817276503 Category: Semi Flush Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
SF196BS Semi-Flush Mts.-Bowl Style - 737640 - Capital Lighting, Inc.
Columbus, OH, USA
SF196BS Semi-Flush Mts.-Bowl Style
737640
SF196BS Semi-Flush Mts.-Bowl Style 737640
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Steel Weight: 5.6 Product Name: Two Light Indoor Semi-Flush Mount UPC: 014817276503 Category: Semi Flush Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 11.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Steel
Weight: 5.6
Product Name: Two Light Indoor Semi-Flush Mount
UPC: 014817276503
Category: Semi Flush
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737640
Product Name SF196BS Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details