Capital Lighting, Inc. WB1249BS Sconces-Single Glass 737621

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 2 Product Name: One Light Wall/Bath Light UPC: 014817276572 Category: Wall Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 2 Product Name: One Light Wall/Bath Light UPC: 014817276572 Category: Wall Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
WB1249BS Sconces-Single Glass - 737621 - Capital Lighting, Inc.
Columbus, OH, USA
WB1249BS Sconces-Single Glass
737621
WB1249BS Sconces-Single Glass 737621
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Weight: 2 Product Name: One Light Wall/Bath Light UPC: 014817276572 Category: Wall Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 2
Product Name: One Light Wall/Bath Light
UPC: 014817276572
Category: Wall
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737621
Product Name WB1249BS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details