Capital Lighting, Inc. VS9403-BS Bathroom Fixtures-Three Lights 737613

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 5.4 Product Name: Three Light Vanity Fixture UPC: 014817276619 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 5.4 Product Name: Three Light Vanity Fixture UPC: 014817276619 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS9403-BS Bathroom Fixtures-Three Lights - 737613 - Capital Lighting, Inc.
Columbus, OH, USA
VS9403-BS Bathroom Fixtures-Three Lights
737613
VS9403-BS Bathroom Fixtures-Three Lights 737613
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 5.4 Product Name: Three Light Vanity Fixture UPC: 014817276619 Category: Vanity Glass: White Opal Etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.50
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 5.4
Product Name: Three Light Vanity Fixture
UPC: 014817276619
Category: Vanity
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737613
Product Name VS9403-BS Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details