Capital Lighting, Inc. 52455 Exterior -Wall Mt./Flush 737588

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
52455 Exterior -Wall Mt./Flush - 737588 - Capital Lighting, Inc.
Columbus, OH, USA
52455 Exterior -Wall Mt./Flush
737588
52455 Exterior -Wall Mt./Flush 737588
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.50
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737588
Product Name 52455 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details