Capital Lighting, Inc. 32356 Pendants-Bowl Style 737570

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Amber Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Amber Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
32356 Pendants-Bowl Style - 737570 - Capital Lighting, Inc.
Columbus, OH, USA
32356 Pendants-Bowl Style
737570
32356 Pendants-Bowl Style 737570
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Amber Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Amber
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737570
Product Name 32356 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details