Capital Lighting, Inc. 52206 Island/Pool Table-2 Light Bar 737566

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Length 30.00 Bulb Type: TBD Qty: 2 Wattage: 60 Finish: Brown Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Length 30.00 Bulb Type: TBD Qty: 2 Wattage: 60 Finish: Brown Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
52206 Island/Pool Table-2 Light Bar - 737566 - Capital Lighting, Inc.
Columbus, OH, USA
52206 Island/Pool Table-2 Light Bar
737566
52206 Island/Pool Table-2 Light Bar 737566
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 30.00 Length 30.00 Bulb Type: TBD Qty: 2 Wattage: 60 Finish: Brown Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 30.00
Length 30.00
Bulb
Type: TBD
Qty: 2
Wattage: 60
Finish: Brown
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737566
Product Name 52206 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details