Capital Lighting, Inc. 21838 Pendants-Other 737535

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Dark Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Dark Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
21838 Pendants-Other - 737535 - Capital Lighting, Inc.
Columbus, OH, USA
21838 Pendants-Other
737535
21838 Pendants-Other 737535
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Dark Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 9.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Dark
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737535
Product Name 21838 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details