Capital Lighting, Inc. 21842 Pendants-Other 737532

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
21842 Pendants-Other - 737532 - Capital Lighting, Inc.
Columbus, OH, USA
21842 Pendants-Other
737532
21842 Pendants-Other 737532
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737532
Product Name 21842 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details