Capital Lighting, Inc. 9233CB Lamps-Accent Lamps 737496

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 38.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Corinthian Bronze Weight: 15.4 Product Name: One Light Table Torchiere UPC: 014817273168 Category: Lamps Glass: Speckled champagne scavo Shipped Via: Oversized Safety Rating: UL Wire: 6``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 38.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Corinthian Bronze Weight: 15.4 Product Name: One Light Table Torchiere UPC: 014817273168 Category: Lamps Glass: Speckled champagne scavo Shipped Via: Oversized Safety Rating: UL Wire: 6``

Suppliers

Company
Product
Description
Supplier Links
9233CB Lamps-Accent Lamps - 737496 - Capital Lighting, Inc.
Columbus, OH, USA
9233CB Lamps-Accent Lamps
737496
9233CB Lamps-Accent Lamps 737496
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 38.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Corinthian Bronze Weight: 15.4 Product Name: One Light Table Torchiere UPC: 014817273168 Category: Lamps Glass: Speckled champagne scavo Shipped Via: Oversized Safety Rating: UL Wire: 6``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 38.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Corinthian Bronze
Weight: 15.4
Product Name: One Light Table Torchiere
UPC: 014817273168
Category: Lamps
Glass: Speckled champagne scavo
Shipped Via: Oversized
Safety Rating: UL
Wire: 6``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737496
Product Name 9233CB Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details