Capital Lighting, Inc. OL3408BRAL Exterior -Post/Pier Head 737485

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Aluminum Weight: 10.7 Product Name: One Light Post UPC: 014817277210 Category: Outdoor Glass: Clear checked Shipped Via: UPS Safety Rating: UL Wire: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Aluminum Weight: 10.7 Product Name: One Light Post UPC: 014817277210 Category: Outdoor Glass: Clear checked Shipped Via: UPS Safety Rating: UL Wire: 12``

Suppliers

Company
Product
Description
Supplier Links
OL3408BRAL Exterior -Post/Pier Head - 737485 - Capital Lighting, Inc.
Columbus, OH, USA
OL3408BRAL Exterior -Post/Pier Head
737485
OL3408BRAL Exterior -Post/Pier Head 737485
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Aluminum Weight: 10.7 Product Name: One Light Post UPC: 014817277210 Category: Outdoor Glass: Clear checked Shipped Via: UPS Safety Rating: UL Wire: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Aluminum
Weight: 10.7
Product Name: One Light Post
UPC: 014817277210
Category: Outdoor
Glass: Clear checked
Shipped Via: UPS
Safety Rating: UL
Wire: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737485
Product Name OL3408BRAL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details