Capital Lighting, Inc. OL3403BRAL Exterior -Wall Mt./Flush 737484

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Aluminum Weight: 5.8 Product Name: One Light Wall Lantern UPC: 014817277111 Category: Outdoor Glass: Clear checked Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Aluminum Weight: 5.8 Product Name: One Light Wall Lantern UPC: 014817277111 Category: Outdoor Glass: Clear checked Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL3403BRAL Exterior -Wall Mt./Flush - 737484 - Capital Lighting, Inc.
Columbus, OH, USA
OL3403BRAL Exterior -Wall Mt./Flush
737484
OL3403BRAL Exterior -Wall Mt./Flush 737484
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Aluminum Weight: 5.8 Product Name: One Light Wall Lantern UPC: 014817277111 Category: Outdoor Glass: Clear checked Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Aluminum
Weight: 5.8
Product Name: One Light Wall Lantern
UPC: 014817277111
Category: Outdoor
Glass: Clear checked
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737484
Product Name OL3403BRAL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details