Capital Lighting, Inc. OL3407CB Exterior -Post/Pier Head 737482

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Corinthian Bronze Weight: 7.6 Product Name: One Light Post UPC: 014817277180 Category: Outdoor Glass: Amber ribbed Shipped Via: Oversized Safety Rating: UL Wire: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Corinthian Bronze Weight: 7.6 Product Name: One Light Post UPC: 014817277180 Category: Outdoor Glass: Amber ribbed Shipped Via: Oversized Safety Rating: UL Wire: 12``

Suppliers

Company
Product
Description
Supplier Links
OL3407CB Exterior -Post/Pier Head - 737482 - Capital Lighting, Inc.
Columbus, OH, USA
OL3407CB Exterior -Post/Pier Head
737482
OL3407CB Exterior -Post/Pier Head 737482
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Corinthian Bronze Weight: 7.6 Product Name: One Light Post UPC: 014817277180 Category: Outdoor Glass: Amber ribbed Shipped Via: Oversized Safety Rating: UL Wire: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Corinthian Bronze
Weight: 7.6
Product Name: One Light Post
UPC: 014817277180
Category: Outdoor
Glass: Amber ribbed
Shipped Via: Oversized
Safety Rating: UL
Wire: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737482
Product Name OL3407CB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details