Capital Lighting, Inc. OL3407BRAL Exterior -Post/Pier Head 737480

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Aluminum Weight: 7.6 Product Name: One Light Post UPC: 014817277197 Category: Outdoor Glass: Clear checked Shipped Via: Oversized Safety Rating: UL Wire: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Aluminum Weight: 7.6 Product Name: One Light Post UPC: 014817277197 Category: Outdoor Glass: Clear checked Shipped Via: Oversized Safety Rating: UL Wire: 12``

Suppliers

Company
Product
Description
Supplier Links
OL3407BRAL Exterior -Post/Pier Head - 737480 - Capital Lighting, Inc.
Columbus, OH, USA
OL3407BRAL Exterior -Post/Pier Head
737480
OL3407BRAL Exterior -Post/Pier Head 737480
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Aluminum Weight: 7.6 Product Name: One Light Post UPC: 014817277197 Category: Outdoor Glass: Clear checked Shipped Via: Oversized Safety Rating: UL Wire: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Aluminum
Weight: 7.6
Product Name: One Light Post
UPC: 014817277197
Category: Outdoor
Glass: Clear checked
Shipped Via: Oversized
Safety Rating: UL
Wire: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737480
Product Name OL3407BRAL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details