Capital Lighting, Inc. OL3401BRAL Exterior -Wall Mount 737455

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Aluminum Weight: 7.5 Product Name: One Light Wall Lantern UPC: 014817277142 Category: Outdoor Glass: Clear checked Shipped Via: Oversized Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Aluminum Weight: 7.5 Product Name: One Light Wall Lantern UPC: 014817277142 Category: Outdoor Glass: Clear checked Shipped Via: Oversized Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL3401BRAL Exterior -Wall Mount - 737455 - Capital Lighting, Inc.
Columbus, OH, USA
OL3401BRAL Exterior -Wall Mount
737455
OL3401BRAL Exterior -Wall Mount 737455
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Aluminum Weight: 7.5 Product Name: One Light Wall Lantern UPC: 014817277142 Category: Outdoor Glass: Clear checked Shipped Via: Oversized Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 12.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Aluminum
Weight: 7.5
Product Name: One Light Wall Lantern
UPC: 014817277142
Category: Outdoor
Glass: Clear checked
Shipped Via: Oversized
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737455
Product Name OL3401BRAL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details