Capital Lighting, Inc. 72619 Mini Pendants-3 Light Cluster 737298

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brown Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brown Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
72619 Mini Pendants-3 Light Cluster - 737298 - Capital Lighting, Inc.
Columbus, OH, USA
72619 Mini Pendants-3 Light Cluster
737298
72619 Mini Pendants-3 Light Cluster 737298
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brown Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 36.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brown
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737298
Product Name 72619 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details