Capital Lighting, Inc. 68692 Semi-Flush Mts.-Bowl Style 737277

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
68692 Semi-Flush Mts.-Bowl Style - 737277 - Capital Lighting, Inc.
Columbus, OH, USA
68692 Semi-Flush Mts.-Bowl Style
737277
68692 Semi-Flush Mts.-Bowl Style 737277
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 14.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Copper
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737277
Product Name 68692 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details