Capital Lighting, Inc. 68672 Pendants-Glass Down 737276

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 38.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 38.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
68672 Pendants-Glass Down - 737276 - Capital Lighting, Inc.
Columbus, OH, USA
68672 Pendants-Glass Down
737276
68672 Pendants-Glass Down 737276
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 38.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 38.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737276
Product Name 68672 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details