Capital Lighting, Inc. 70408 Lamps-Table Lamps 737274

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Product Name: Two Light Table Lamp UPC: 38463009223 Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Product Name: Two Light Table Lamp UPC: 38463009223 Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
70408 Lamps-Table Lamps - 737274 - Capital Lighting, Inc.
Columbus, OH, USA
70408 Lamps-Table Lamps
737274
70408 Lamps-Table Lamps 737274
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Product Name: Two Light Table Lamp UPC: 38463009223 Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brown
Product Name: Two Light Table Lamp
UPC: 38463009223
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737274
Product Name 70408 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details