Capital Lighting, Inc. 68812 Sconces-Pocket 737245

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
68812 Sconces-Pocket - 737245 - Capital Lighting, Inc.
Columbus, OH, USA
68812 Sconces-Pocket
737245
68812 Sconces-Pocket 737245
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brown
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737245
Product Name 68812 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details