Capital Lighting, Inc. 70872 Sconces-Pocket 737243

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
70872 Sconces-Pocket - 737243 - Capital Lighting, Inc.
Columbus, OH, USA
70872 Sconces-Pocket
737243
70872 Sconces-Pocket 737243
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Copper
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737243
Product Name 70872 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details