Capital Lighting, Inc. 68813 Sconces-Pocket 737242

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
68813 Sconces-Pocket - 737242 - Capital Lighting, Inc.
Columbus, OH, USA
68813 Sconces-Pocket
737242
68813 Sconces-Pocket 737242
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brown
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737242
Product Name 68813 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details