Capital Lighting, Inc. 68815 Sconces-Pocket 737240

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
68815 Sconces-Pocket - 737240 - Capital Lighting, Inc.
Columbus, OH, USA
68815 Sconces-Pocket
737240
68815 Sconces-Pocket 737240
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brown Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brown
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737240
Product Name 68815 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details