Capital Lighting, Inc. 16401 Lamps-Accent Lamps 737184

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Length 7.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Multi Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Length 7.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Multi Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
16401 Lamps-Accent Lamps - 737184 - Capital Lighting, Inc.
Columbus, OH, USA
16401 Lamps-Accent Lamps
737184
16401 Lamps-Accent Lamps 737184
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Length 7.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Multi Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Length 7.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Multi
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737184
Product Name 16401 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details