Capital Lighting, Inc. 51766 Mini Pendants-4+Light Cluster 737162

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
51766 Mini Pendants-4+Light Cluster - 737162 - Capital Lighting, Inc.
Columbus, OH, USA
51766 Mini Pendants-4+Light Cluster
737162
51766 Mini Pendants-4+Light Cluster 737162
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 28.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Bronze
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737162
Product Name 51766 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details