Capital Lighting, Inc. 24218 Lamps-Floor Lamps 737147

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Bronze Product Name: Two Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Bronze Product Name: Two Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
24218 Lamps-Floor Lamps - 737147 - Capital Lighting, Inc.
Columbus, OH, USA
24218 Lamps-Floor Lamps
737147
24218 Lamps-Floor Lamps 737147
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Bronze Product Name: Two Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 62.00
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Bronze
Product Name: Two Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737147
Product Name 24218 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details