PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Bronze
Product Name: One Light Wall Sconce
Category: Wall Sconces
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 737146 |
| Product Name | 23956 Sconces-Pocket |
| Application | Residential |