Capital Lighting, Inc. 27142 Lamps-Desk/Piano Lamps 737134

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.50 Bulb Type: Tube Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.50 Bulb Type: Tube Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
27142 Lamps-Desk/Piano Lamps - 737134 - Capital Lighting, Inc.
Columbus, OH, USA
27142 Lamps-Desk/Piano Lamps
737134
27142 Lamps-Desk/Piano Lamps 737134
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.50 Bulb Type: Tube Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 16.50
Bulb
Type: Tube
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737134
Product Name 27142 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details