Capital Lighting, Inc. 26802 Mid. Chandeliers-Glass Up 737129

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Candelabra Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Candelabra Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
26802 Mid. Chandeliers-Glass Up - 737129 - Capital Lighting, Inc.
Columbus, OH, USA
26802 Mid. Chandeliers-Glass Up
737129
26802 Mid. Chandeliers-Glass Up 737129
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Candelabra Qty: 3 Wattage: 100 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 34.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 100
Finish: Bronze
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737129
Product Name 26802 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details