Capital Lighting, Inc. 66751 Pendants-Glass Down 737121

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
66751 Pendants-Glass Down - 737121 - Capital Lighting, Inc.
Columbus, OH, USA
66751 Pendants-Glass Down
737121
66751 Pendants-Glass Down 737121
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 35.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737121
Product Name 66751 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details