Capital Lighting, Inc. 31300 Lamps-Desk/Piano Lamps 737116

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.50 Bulb Type: Tube Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.50 Bulb Type: Tube Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
31300 Lamps-Desk/Piano Lamps - 737116 - Capital Lighting, Inc.
Columbus, OH, USA
31300 Lamps-Desk/Piano Lamps
737116
31300 Lamps-Desk/Piano Lamps 737116
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.50 Bulb Type: Tube Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 16.50
Bulb
Type: Tube
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737116
Product Name 31300 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details