Capital Lighting, Inc. 69538 Lamps-Table Lamps 737079

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Bulb Type: TBD Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Bulb Type: TBD Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
69538 Lamps-Table Lamps - 737079 - Capital Lighting, Inc.
Columbus, OH, USA
69538 Lamps-Table Lamps
737079
69538 Lamps-Table Lamps 737079
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Bulb Type: TBD Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.00
Bulb
Type: TBD
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737079
Product Name 69538 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details