Capital Lighting, Inc. 49525 Bathroom Fixtures-Three Lights 737056

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Natural Pine Tree Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Natural Pine Tree Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
49525 Bathroom Fixtures-Three Lights - 737056 - Capital Lighting, Inc.
Columbus, OH, USA
49525 Bathroom Fixtures-Three Lights
737056
49525 Bathroom Fixtures-Three Lights 737056
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Natural Pine Tree Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Natural Pine Tree
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737056
Product Name 49525 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details