Capital Lighting, Inc. 49380 Mid. Chandeliers-Candle 737030

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Satin Gold Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Satin Gold Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
49380 Mid. Chandeliers-Candle - 737030 - Capital Lighting, Inc.
Columbus, OH, USA
49380 Mid. Chandeliers-Candle
737030
49380 Mid. Chandeliers-Candle 737030
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Satin Gold Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 40
Finish: Satin Gold
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 737030
Product Name 49380 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details