Capital Lighting, Inc. Sconces-Double Candle 736887

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.00 Length 19.00 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 4.7 Product Name: Two Light Wall Sconce UPC: 633779013089 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Chain: 18``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.00 Length 19.00 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 4.7 Product Name: Two Light Wall Sconce UPC: 633779013089 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Chain: 18``

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 736887 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
736887
Sconces-Double Candle 736887
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.00 Length 19.00 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 4.7 Product Name: Two Light Wall Sconce UPC: 633779013089 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior Chain: 18``

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 19.00
Length 19.00
Extension: 8.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Dark Rust
Weight: 4.7
Product Name: Two Light Wall Sconce
UPC: 633779013089
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior
Chain: 18``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736887
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details