Capital Lighting, Inc. Sconces-Double Candle 736885

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.75 Length 19.75 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Champagne Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779012853 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.75 Length 19.75 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Champagne Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779012853 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 736885 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
736885
Sconces-Double Candle 736885
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 19.75 Length 19.75 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Champagne Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779012853 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 19.75
Length 19.75
Extension: 8.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Champagne
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 633779012853
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736885
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details