Capital Lighting, Inc. Sconces-Double Candle 736870

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.25 Length 10.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779010385 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.25 Length 10.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779010385 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 736870 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
736870
Sconces-Double Candle 736870
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.25 Length 10.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779010385 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 10.25
Length 10.25
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Dark Rust
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 633779010385
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736870
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details