Capital Lighting, Inc. Sconces-Double Candle 736869

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.25 Length 10.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique White Weight: 6 Product Name: Two Light Wall Sconce UPC: 633779010545 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.25 Length 10.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique White Weight: 6 Product Name: Two Light Wall Sconce UPC: 633779010545 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 736869 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
736869
Sconces-Double Candle 736869
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.25 Length 10.25 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique White Weight: 6 Product Name: Two Light Wall Sconce UPC: 633779010545 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 10.25
Length 10.25
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique White
Weight: 6
Product Name: Two Light Wall Sconce
UPC: 633779010545
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736869
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details