Capital Lighting, Inc. Bathroom Fixtures-Three Lights 736846

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.00 Length 10.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Leaf Weight: 8 Product Name: Three Light Bath Bar UPC: 633779010460 Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.00 Length 10.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Leaf Weight: 8 Product Name: Three Light Bath Bar UPC: 633779010460 Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 736846 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
736846
Bathroom Fixtures-Three Lights 736846
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.00 Length 10.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Leaf Weight: 8 Product Name: Three Light Bath Bar UPC: 633779010460 Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 10.00
Length 10.00
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gold Leaf
Weight: 8
Product Name: Three Light Bath Bar
UPC: 633779010460
Category: Bath Bar
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736846
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details