Capital Lighting, Inc. Bathroom Fixtures-Five+Lights 736844

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 10.00 Length 10.00 Extension: 6 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Rust Weight: 10 Product Name: Five Light Bath Bar UPC: 633779010538 Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 10.00 Length 10.00 Extension: 6 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Rust Weight: 10 Product Name: Five Light Bath Bar UPC: 633779010538 Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Five+Lights - 736844 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Five+Lights
736844
Bathroom Fixtures-Five+Lights 736844
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 10.00 Length 10.00 Extension: 6 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Dark Rust Weight: 10 Product Name: Five Light Bath Bar UPC: 633779010538 Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 10.00
Length 10.00
Extension: 6
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Dark Rust
Weight: 10
Product Name: Five Light Bath Bar
UPC: 633779010538
Category: Bath Bar
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736844
Product Name Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details