Capital Lighting, Inc. Sconces-Double Candle 736818

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Length 13.00 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Weathered Patina Weight: 4.6 Product Name: Two Light Wall Sconce UPC: 633779012952 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Length 13.00 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Weathered Patina Weight: 4.6 Product Name: Two Light Wall Sconce UPC: 633779012952 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 736818 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
736818
Sconces-Double Candle 736818
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 13.00 Length 13.00 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Weathered Patina Weight: 4.6 Product Name: Two Light Wall Sconce UPC: 633779012952 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 13.00
Length 13.00
Extension: 9.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Weathered Patina
Weight: 4.6
Product Name: Two Light Wall Sconce
UPC: 633779012952
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736818
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details