Capital Lighting, Inc. 49034BLE-71 Bathroom Fixtures-Four Lights 736768

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.75 Length 9.75 Extension: 9 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Antique Bronze Product Name: Four-Light Brandywine Wall/Bath UPC: 785652903489 Category: Fluorescent Glass: Champagne Marble Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.75 Length 9.75 Extension: 9 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Antique Bronze Product Name: Four-Light Brandywine Wall/Bath UPC: 785652903489 Category: Fluorescent Glass: Champagne Marble Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49034BLE-71 Bathroom Fixtures-Four Lights - 736768 - Capital Lighting, Inc.
Columbus, OH, USA
49034BLE-71 Bathroom Fixtures-Four Lights
736768
49034BLE-71 Bathroom Fixtures-Four Lights 736768
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.75 Length 9.75 Extension: 9 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Antique Bronze Product Name: Four-Light Brandywine Wall/Bath UPC: 785652903489 Category: Fluorescent Glass: Champagne Marble Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 9.75
Length 9.75
Extension: 9
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Antique Bronze
Product Name: Four-Light Brandywine Wall/Bath
UPC: 785652903489
Category: Fluorescent
Glass: Champagne Marble
Connection: Cap Nuts
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736768
Product Name 49034BLE-71 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details